The LT1671 is a low-power, high-speed comparator with complementary TTL outputs and an internal latch, designed for single 5V or dual ±5V operation. It features a 60ns propagation delay at 20mV overdrive, 0.8mV input offset voltage, and input common mode range extending to the negative supply. The LT1671CMS8 variant is packaged in an 8-lead MSOP, with an operating temperature range of -40°C to 85°C and a junction temperature limit of 150°C. It supports latch control via a dedicated LATCH pin and is pin-compatible with LT1394, LT1016, and LT1116 comparators.
IC COMPARATOR 1 W/LATCH 8MSOP Product overview: LT1671CMS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1671CMS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1671CMS8#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |