The LT1018CN8#PBF is a micropower dual comparator in an 8-lead PDIP package, designed for low-power applications such as power supply monitoring and relay driving. It operates from a single 1.1V to 40V supply and draws a typical supply current of 110μA. The output stage includes an integrated class B pull-up current source, enabling drive capability up to 70mA without an external pull-up resistor. It supports input common-mode voltages including ground and can drive loads referenced to a supply voltage higher than its own. The device has a maximum offset voltage of 1mV and a maximum input bias current of 15nA at 25°C. It is rated for operation from 0°C to 70°C. The package is dimensionally compatible with 393-type comparators.
IC COMPARATOR 2 GEN PUR 8DIP Product overview: LT1018CN8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1018CN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1018CN8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |