The LT1017IS8#PBF is a micropower dual comparator optimized for low operating power, operating from 1.1V to 40V with a supply current of 30μA. It is housed in an 8-lead plastic SO package and operates over the industrial temperature range of -40°C to 85°C. The device features a maximum offset voltage of 1mV, bias current of 15nA, and an output stage that can drive loads above the supply voltage without requiring an external pull-up resistor.
IC COMPARATOR 2 GEN PUR 8SO Product overview: LT1017IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1017IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1017IS8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |