The LT1016IS8#TRPBF is an UltraFast 10ns precision comparator designed for high-speed applications including A/D conversion, sampling circuits, and zero-crossing detection. It operates from a single 5V supply or ±5V supplies and features complementary TTL/CMOS-compatible outputs with active drive in both directions to minimize output glitching. The device includes a latch pin for data retention and draws 3mA quiescent current from the negative supply. Packaged in an 8-lead plastic SOIC, it is rated for operation from -40°C to 85°C. Propagation delay is 10ns typ with 100mV input step and 5mV overdrive, and input offset voltage is specified at 3.5mV max over the full temperature range.
IC COMPARATOR 1 W/LATCH 8SO Product overview: LT1016IS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1016IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1016IS8#TRPBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |