The LT1016IS8#PBF is an UltraFast precision comparator with a 10ns typical propagation delay, designed for high-speed applications such as A/D converters and zero-crossing detectors. It operates from a single 5V supply or ±5V supplies and features complementary TTL/CMOS-compatible outputs with active drive in both directions. The device includes an output latch function and consumes 25mA from the positive supply and 3mA from the negative supply. It is housed in an 8-lead plastic SO package, with an operating temperature range of -40°C to 85°C. The part meets the LT1016I specification, with input offset voltage of ±3mV maximum and input offset current of 1.3µA maximum over the full temperature range.
IC COMPARATOR 1 W/LATCH 8SO Product overview: LT1016IS8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1016IS8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1016IS8#PBF |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |