The LT1011IS8#TRPBF is a voltage comparator in an 8-lead plastic SO package, operating from -40°C to 85°C. It features a maximum input offset voltage of 0.5mV, input bias current of 25nA, offset current of 3nA, and response time of 250ns. The device supports single 5V supply operation and can source or sink up to 50mA. It operates with differential input voltages up to ±36V and has a guaranteed offset voltage drift of 15µV/°C. The output is compatible with TTL and can drive loads referenced to ground, negative, or positive supply.
IC COMPARATOR 1 GEN PUR 8SO Product overview: LT1011IS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1011IS8#TRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1011IS8#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |