The LT1011CN8#PBF is a voltage comparator with a guaranteed maximum input offset voltage of 0.5mV, input bias current of 25nA, and response time of 250ns. It operates from a single 5V supply or dual supplies up to ±18V, with a 50mA output current capability. The device is housed in an 8-lead PDIP package and is specified for operation from 0°C to 70°C. It is pin compatible with LM111 devices and supports differential input voltages up to ±30V.
IC COMPARATOR 1 GEN PUR 8DIP Product overview: LT1011CN8#PBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1011CN8#PBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1011CN8#PBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |