The LT1011CH is an 8-lead TO-5 metal can voltage comparator with guaranteed maximum input offset voltage of 0.5mV, maximum input bias current of 25nA, and maximum input offset current of 3nA. It offers a minimum voltage gain of 200,000, maximum response time of 250ns, and can source or sink 50mA output current. The device operates from a single 5V supply or dual supplies up to ±18V and supports differential input voltages up to ±36V. It is rated for an operating temperature range of -55°C to 125°C. The output can drive loads referenced to ground, negative, or positive supply, with up to 50V between the negative supply and output collector. Input voltages may equal the supply voltages.
PREC VOLT COMP Product overview: LT1011CH from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1011CH can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1011CH |
| Product Name | Linear Comparator IC |
| Package Type | Bulk |