The LT1011AIS8#TRPBF is a voltage comparator in an 8-lead plastic SO package, operating from -40°C to 85°C. It features a maximum input offset voltage of 0.5mV, input bias current of 25nA, and input offset current of 3nA. The device offers a maximum response time of 250ns, a minimum voltage gain of 200,000, and can source or sink 50mA. It supports single 5V operation and allows a differential input voltage up to ±30V. The output can drive loads referenced to ground, negative, or positive supply, with a maximum output-to-negative-s
IC COMPARATOR 1 GEN PUR 8SO Product overview: LT1011AIS8#TRPBF from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LT1011AIS8#TRPBF
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LT1011AIS8#TRPBF |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |