The LMX393HAKA+ is a dual comparator in an 8-pin SOT23 package, part of the LMX393H series with internal hysteresis for noise immunity. It operates from 1.8V to 5.5V with a temperature range of -40°C to +125°C, drawing 60µA per comparator at 5.0V. The input common-mode range includes ground, and output saturation voltage is 100mV at 1mA sink current. The device features no phase reversal on overdriven inputs and meets automotive temperature requirements. The SOT23 package dimensions are not explicitly stated for this variant, but the series uses a small outline surface-mount format suitable for space-constrained applications.
IC COMPARATOR 2 GEN PUR SOT23-8 Product overview: LMX393HAKA+ from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMX393HAKA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LMX393HAKA+ |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |