The LMX393AKA+ is a dual comparator in an 8-pin SOT23 package, part of the LMX393 series designed for low-voltage, automotive, and portable applications. It operates from 1.8V to 5.5V and is rated for the -40°C to +125°C temperature range. The device draws 60µA per comparator at 5V and features an input common-mode range that includes ground. Its output saturation voltage is 100mV under specified conditions, and it meets automotive temperature requirements without internal hysteresis. The package measures 8-pin SOT23, compatible with standard surface-mount assembly.
IC COMPARATOR 2 GEN PUR SOT23-8 Product overview: LMX393AKA+ from Analog Devices Inc./Maxim Integrated is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMX393AKA+ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-LMX393AKA+ |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |