The CMP402 is a quad comparator with separate analog and digital supply inputs, designed for low-power, high-speed applications in portable instrumentation. It features a propagation delay of 65 ns with a 20 mV overdrive and operates over a -40°C to +125°C temperature range. The device is available in a 16-lead TSSOP package and supports single-supply operation from 3 V to 5 V on the digital output, while the analog input range extends from -5 V to +3.9 V. Its input common-mode voltage range is -5 V to +4.0 V with ±6 V analog supply capability. Power consumption is 1.4 mA for the analog section and 2.0 mA for the digital section at 5 V.
IC COMPARATOR 4 GEN PUR 16TSSOP Product overview: CMP402GRU-REEL from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CMP402GRU-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-CMP402GRU-REEL |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |