The CMP401GSZ is a quad comparator with separate analog and digital supplies, designed for low-voltage applications compatible with 3V and 5V logic. It operates with a wide input voltage range of -5V to +3.9V and a supply range of 2.7V to 6V, delivering a propagation delay of 23 ns with a 100 mV step and 20 mV overdrive. The device is specified for the extended industrial temperature range of -40°C to +125°C and is housed in a 16-lead SOIC narrow body package (R-16), measuring 9.90 mm in length and 3.90 mm in width. Power supply rejection ratio and common-mode rejection ratio are both 60 dB. The output is compatible with both 3V and 5V logic levels, with a high output voltage of 4.6 V at -3.2 mA and a low output voltage of 0.2 V at 3.2 mA. It is RoHS compliant.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: CMP401GSZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CMP401GSZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-CMP401GSZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |