The CMP401 is a quad comparator designed for low-voltage, single-supply operation, compatible with 3V and 5V logic levels, and intended for battery-operated instrumentation and level translation applications. It features separate analog and digital supplies, allowing the input stage to operate from ±6V while the output interfaces with 3V or 5V logic. The device has a propagation delay of 23 ns under specified conditions and operates over the extended industrial temperature range of -40°C to +125°C. It is packaged in a 16-lead SOIC surface-mount package (SOIC_N, narrow body, R-16), with dimensions specified as 9.80 mm to 10.00 mm in length, 3.80 mm to 4.00 mm in width, and 1.75 mm in height. The part meets JEDEC standard MS-012-AC for outline dimensions.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: CMP401GSZ-REEL from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-CMP401GSZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-CMP401GSZ-REEL |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |