The ADCMP609 is a fast, low-power comparator designed for single-supply operation from 2.5 V to 5.5 V, featuring a rail-to-rail input range from −0.2 V to VCC + 0.2 V and a TTL/CMOS-compatible output stage. It offers a 40 ns propagation delay driving a 15 pF load with 10 mV overdrive and consumes 550 μA to 1.1 mA depending on supply voltage. The device includes a shutdown pin, programmable hysteresis, and operates from −40°C to +125°C. It is housed in an 8-lead MSOP package (RM-8) measuring 3.00 mm × 3.00 mm. The ADCMP609BRMZ-REEL7 is a reel-packed variant of this series, sharing all electrical and mechanical specifications.
IC COMPARATOR 1 GEN PUR 8MSOP Product overview: ADCMP609BRMZ-REEL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP609BRMZ-REE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP609BRMZ-REEL7 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3.3 volts |
| Power Dissipation (PD) | 7 milliwatts |