The ADCMP607 is a high-speed CML comparator with a 1.25 ns propagation delay and 2.5 ps rms random jitter, designed for applications requiring precise threshold detection and signal conditioning. It operates from a single 2.5 V to 5.5 V supply, with an input common-mode range extending from −0.2 V to VCCI + 0.2 V. The device features a CML-compatible output stage, programmable hysteresis, and a latch function controlled via a single pin, along with a shutdown input for power optimization. It is housed in a 12-lead LFCSP package measuring 3 mm × 3 mm with a 0.75 mm height. Performance is specified over the −40°C to +125°C temperature range.
IC COMPARATOR 1 W/LATCH 12LFCSP Product overview: ADCMP607BCPZ-R2 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP607BCPZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP607BCPZ-R2 |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |