The ADCMP606 is a very fast, single-supply CML comparator with a rail-to-rail input range from −0.5 V to VCCI + 0.2 V and a 1.25 ns propagation delay. It operates from a 2.5 V to 5.5 V supply and consumes 50 mW at 2.5 V. The device is available in a 6-lead SC70 package and is rated for operation from −40°C to +125°C. The CML-compatible output stage is fully back-matched for superior performance, with output high and low levels specified relative to the supply voltage under 50 Ω termination.
IC COMPARATOR 1 GEN PUR SC70-6 Product overview: ADCMP606BKSZ-REEL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP606BKSZ-REE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP606BKSZ-REEL7 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 volts |
| Power Dissipation (PD) | 62 milliwatts |