The ADCMP606 is a high-speed, single-supply CML comparator designed for applications requiring fast signal processing, such as threshold detection and clock recovery. It operates from a 2.5 V to 5.5 V supply, features a rail-to-rail input range from −0.5 V to VCCI + 0.2 V, and provides a 1.25 ns propagation delay with 2.5 ps rms random jitter. The device is housed in a 6-lead SC70 package, measuring 2.20 mm × 1.35 mm, and is rated for operation from −40°C to +125°C. Its CML-compatible output stage is fully matched for high-speed performance and supports robust input overdrive protection without phase reversal.
IC COMPARATOR 1 GEN PUR SC70-6 Product overview: ADCMP606BKSZ-R2 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP606BKSZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP606BKSZ-R2 |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |