The ADCMP601BKSZ-REEL7 is a very fast comparator with a 5 ns propagation delay and 10 mW power consumption at 3.3 V, designed for single-supply operation from 2.5 V to 5.5 V. It features a TTL/CMOS-compatible output stage, an input common-mode range from -0.2 V to VCC + 0.2 V, and operates from -40°C to +125°C. The part is housed in a 6-lead SC70 package. It includes a latch enable pin for programmable hysteresis and shutdown control, and supports input signals from -0.5 V to VCC + 0.2 V.
IC COMPARATOR 1 W/LATCH SC70-6 Product overview: ADCMP601BKSZ-REEL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP601BKSZ-REE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP601BKSZ-REEL7 |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 volts |
| Power Dissipation (PD) | 23 milliwatts |