The ADCMP600 is a rail-to-rail, high-speed comparator designed for applications requiring fast response and TTL/CMOS-compatible outputs, operating from a single 2.5 V to 5.5 V supply. It features a 3.5 ns propagation delay, a common-mode input range from −0.2 V to VCC + 0.2 V, and a shutdown control for power management. The device is available in a 5-lead SOT-23 package, rated for operation from −40°C to +125°C. Output stage supports driving up to 5 pF capacitance with full timing specifications while maintaining low power consumption of 10 mW at 3.3 V. The input stage offers robust overdrive protection and does not phase reverse when exceeded. Hysteresis is internally set at 2 mV for the ADCMP600 variant.
IC COMPARATOR 1 GEN PUR SOT23-5 Product overview: ADCMP600BRJZ-R2 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP600BRJZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP600BRJZ-R2 |
| Product Name | SOT23 Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 volts |
| Power Dissipation (PD) | 23 milliwatts |