The ADCMP600 is a fast, single-supply comparator designed for applications requiring rail-to-rail input operation and TTL/CMOS-compatible output levels, with a propagation delay of 3.5 ns and operating from 2.5 V to 5.5 V. It is available in a 5-lead SC70 package and operates over the temperature range of −40°C to +125°C. The device supports an input common-mode voltage range from −0.2 V to VCC + 0.2 V and includes a shutdown pin for power conservation. The output stage drives up to 5 pF while maintaining specified timing performance.
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: ADCMP600BKSZ-R2 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP600BKSZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP600BKSZ-R2 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 volts |
| Power Dissipation (PD) | 23 milliwatts |