The ADCMP582 is an ultrafast voltage comparator with a PECL output stage, designed for high-speed applications such as automatic test equipment and pulse spectroscopy. It features 180 ps propagation delay, 100 ps minimum pulse width, 200 fs random jitter, and 10 ps deterministic jitter. The device operates with ±5 V power supplies and has a −2 V to +3 V input range with 50 Ω on-chip input terminations. The PECL output stage is designed to drive 400 mV into 50 Ω terminated to VCCO − 2 V. It includes a differential latch control with 50 Ω termination and resistor-programmabl
IC COMPARATOR 1 W/LATCH 16LFCSP Product overview: ADCMP582BCPZ-R2 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP582BCPZ-R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP582BCPZ-R2 |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | ? to 5.5 volts |
| Power Dissipation (PD) | 350 milliwatts |