The ADCMP580 is an ultrafast voltage comparator fabricated on a proprietary SiGe process, designed for high-speed applications such as automatic test equipment, medical imaging, and clock signal restoration. It features a 180 ps propagation delay, 200 fs random jitter, and a 100 ps minimum pulse width. The device includes on-chip 50 Ω input terminations and CML output drivers capable of directly driving 400 mV into 50 Ω terminated to ground. It operates with ±5 V supplies, supporting a −2 V to +3 V input range, and is housed in a 16-lead LFCSP package. Proprietary features include resistor-programmabl
IC COMPARATOR 1 W/LATCH 16LFCSP Product overview: ADCMP580BCPZ-WP from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP580BCPZ-WP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP580BCPZ-WP |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | ? to 5.5 volts |
| Power Dissipation (PD) | 260 milliwatts |