The ADCMP573 is a high-speed comparator with RSPECL output drivers and latch inputs, designed for 10 Gbps operation with 150 ps propagation delay and 200 fs rms random jitter. It operates on a single 3.3 V or split 3.3 V/5.2 V supply, supporting input signal ranges up to +3.1 V. On-chip 50 Ω input terminations are provided, with an option to disable them for high-impedance applications. The comparator outputs a 400 mV differential swing into 50 Ω loads terminated to VCCO − 2 V and is compatible with standard PECL logic families. It features resistor-programmabl
IC COMPARATOR PECL 3.3-5 16LFCSP / Comparator Product overview: ADCMP573BCP-RL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP573BCP-RL7 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP573BCP-RL7 |
| Product Name | Linear Comparator IC |
| Package Type | Bulk |