The ADCMP565 is an ultrafast voltage comparator fabricated on Analog Devices' proprietary XFCB process, featuring 300 ps propagation delay and less than 50 ps propagation delay dispersion over a wide overdrive range. It has a differential input common-mode range of −2.0 V to +3.0 V and supports ECL 10 K/10 KH compatible outputs with output voltage levels of −1.08 V to −0.81 V high and −1.95 V to −1.61 V low, capable of driving 50 Ω transmission lines terminated to −2.0 V. The device includes a latch input for track-and-hold or sample-and-hold operation and is housed in a 20-lead PLCC package. It operates with a dual power supply of +5.0 V and −5.2 V and sustains input differential voltages up to ±5 V.
IC COMPARATOR 2 W/LATCH 20PLCC Product overview: ADCMP565BPZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP565BPZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP565BPZ |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 4.75 to 5.25 volts |
| Power Dissipation (PD) | 550 milliwatts |