The ADCMP564 is a dual high-speed ECL comparator with 700 ps propagation delay and 75 ps propagation delay dispersion, designed for applications requiring precise threshold detection and high-speed signal conditioning. It features an input common-mode range of −2.0 V to +3.0 V, differential ECL-compatible outputs, and programmable hysteresis. The device is housed in a 20-lead QSOP package and is specified for operation over the industrial temperature range of −40°C to +85°C. Outputs are capable of driving 50 Ω transmission lines terminated to −2 V. Internal pull-up resistors on the latch inputs enable tracking mode when left unconnected.
IC COMPARATOR 2 W/LATCH 20QSOP Product overview: ADCMP564BRQ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP564BRQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP564BRQ |
| Product Name | 2 W Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |