The ADCMP562 is a high-speed dual comparator with 700 ps propagation delay and 75 ps overdrive dispersion, designed for high-speed applications such as automatic test equipment and signal restoration. It features differential PECL-compatible outputs, an input common-mode range of −2.0 V to +3.0 V, and programmable hysteresis via dedicated HYS pins. The device operates from −40°C to +85°C and is housed in a 20-lead QSOP package measuring 8.76 mm by 6.20 mm. Output voltage levels are compatible with PECL logic when terminated to VDD − 2.0 V, with typical rise and fall times of 550 ps and 470 ps respectively. Internal latch pull-up resistors enable tracking mode when latch pins are left unconnected, and the part includes ESD protection exceeding 4 kV HBM and 200 V MM.
IC COMPARATOR 2 GEN PUR 20QSOP Product overview: ADCMP562BRQZ-RL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP562BRQZ-RL7
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP562BRQZ-RL7 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | ? to 5 volts |
| Power Dissipation (PD) | 160 milliwatts |