The ADCMP551 is a single-supply, high-speed comparator designed for applications requiring precise timing, such as automatic test equipment and high-speed instrumentation. It features a 500 ps propagation delay, less than 125 ps overdrive dispersion, and differential PECL/LVPECL compatible outputs. The device operates from a 3.3 V supply with a common-mode input range from −0.2 V to VCCI − 2.0 V and includes a programmable latch for track-and-hold or sample-and-hold modes. It is packaged in a 16-lead QSOP and is specified for operation over the −40°C to +85°C temperature range. The output stage can directly drive 50 Ω terminated transmission lines. Internal pull-up resistors on the latch pin ensure tracking mode when left unconnected.
IC COMPARATOR 2 W/LATCH 16QSOP Product overview: ADCMP551BRQ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP551BRQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP551BRQ |
| Product Name | 2 W Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |