The ADCMP396ARZ is a quad rail-to-rail input, low power comparator with a buffered 1 V ± 0.9% reference output, designed for battery-powered and general-purpose applications. It operates from a 2.3 V to 5.5 V supply, consumes 41.6 μA quiescent current, and includes an undervoltage lockout with a rising threshold of 2.062 V to 2.262 V. The device features a common-mode input range extending 200 mV beyond the rails, a typical input offset voltage of 1 mV, and an open-drain output that guarantees a logic low during undervoltage conditions. It is housed in a 16-lead narrow body SOIC package. The comparator is specified for operation over the −40°C to +125°C temperature range. The part is RoHS compliant and meets JEDEC MS-012-AC standards.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: ADCMP396ARZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP396ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP396ARZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |