The ADCMP393 is a quad, rail-to-rail input, low-power comparator designed for general-purpose applications, including battery-powered systems. It operates from a single supply voltage of 2.3 V to 5.5 V and draws 26.8 µA of quiescent current. The device features a common-mode input range extending 200 mV beyond the supply rails, an input offset voltage of 1 mV typical, and an undervoltage lockout that ensures a logic low output when VCC is below 2.062 V. It is available in a 14-lead SOIC package, specified for operation from −40°C to +125°C, and includes a known power-up state with output defined during UVLO. The output is open-drain, compatible with a wide range of logic levels.
IC COMPARATOR 4 GEN PUR 14SOIC Product overview: ADCMP393ARZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP393ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP393ARZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |