The ADCMP392ARZ is a dual rail-to-rail input, low power comparator with a known power-up state, designed for battery-powered and general-purpose applications. It operates from a single supply voltage of 2.3 V to 5.5 V and consumes 22.1 µA quiescent current with all outputs in high-Z state at VCC = 2.3 V. The device features a common-mode input range extending 200 mV beyond the rails, a typical input offset voltage of 1 mV across the full range, and an undervoltage lockout that ensures a logic low output when VCC is below 2.062 V. It is packaged in an 8-lead narrow body SOIC and is specified to operate over the −40°C to +125°C temperature range. The part complies with JEDEC standard MO-153-AB-1.
IC COMPARATOR 2 GEN PUR 8SOIC Product overview: ADCMP392ARZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP392ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP392ARZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |