The ADCMP391 is a single, rail-to-rail input, low-power comparator designed for battery-powered systems and general-purpose applications, operating from a 2.3 V to 5.5 V single supply. It consumes 18.6 µA of quiescent current and features an undervoltage lockout that guarantees a logic low output when the supply voltage falls below 2.062 V to 2.262 V. The device has a common-mode input range extending 200 mV beyond the supply rails, a typical input offset voltage of 1 mV across the full range, and operates over the extended temperature range of −40°C to +125°C. It is available in an 8-lead, narrow body SOIC package with dimensions compliant to JEDEC MS-012-AA. The output is open-drain with a low output voltage of 0.01 V at 100 µA sink current under 0.9 V supply. Propagation delay is 2.8 µs with 100 mV overdrive and 2.3 V supply. The part meets RoHS compliance standards.
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: ADCMP391ARZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP391ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP391ARZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |