The ADCMP380-2 is an ultralow power voltage comparator with an integrated 0.5 V reference, designed for battery-powered and energy-harvesting applications. It operates from 2 V to 5.5 V with a typical quiescent current of 92 nA and a 23 μs propagation delay. The device features an open-drain output, input glitch immunity, and an enable input. It is packaged in a 6-ball WLCSP measuring 1.46 mm × 0.96 mm and is specified for operation from −40°C to +85°C. The internal reference has ±2.2% accuracy over temperature.
IC COMPARATR 1 W/VOLT REF 6WLCSP Product overview: ADCMP380-2ACBZ-RL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP380-2ACBZ-R
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP380-2ACBZ-RL7 |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |