The ADCMP371 is a general-purpose comparator with a push-pull output stage, designed for battery-powered portable equipment. It operates from 2.25 V to 5.5 V with a supply current of 4 µA and features a rail-to-rail common-mode input range. The device tolerates input voltages up to 22 V and is specified over -40°C to +85°C. It is housed in a 5-lead SC70 package. Input offset voltage is 9 mV maximum, input bias current is 50 nA, and propagation delay is 5 µs at 10 mV overdrive or 2 µs at 100 mV overdrive. Output rise time is 30 ns and fall time is 45 ns with a 15 pF load.
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: ADCMP371AKSZ-REEL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP371AKSZ-REE
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP371AKSZ-REEL7 |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 3 volts |
| Power Dissipation (PD) | 39 milliwatts |