The ADCMP371 is a general-purpose comparator with a push-pull output stage, designed for battery-powered and portable electronics. It operates from 2.25 V to 5.5 V, consumes 4 µA of supply current, and features a rail-to-rail common-mode input range with 22 V input voltage tolerance. The device has a 9 mV maximum input offset voltage, 50 nA input bias current, and 150 nA input offset current. It is available in a 5-lead SC70 package and is specified over the -40°C to +85°C temperature range. Output rise and fall times are 30 ns and 45 ns respectively with a 15 pF load. Propagation delay is 5 µs for a 10 mV input overdrive and 2 µs for 100 mV overdrive.
IC COMPARATOR 1 GEN PUR SC70-5 Product overview: ADCMP371AKS-REEL7 from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ADCMP371AKS-REEL
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-ADCMP371AKS-REEL7 |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |