The AD96687 is a dual ultrafast voltage comparator with 2.5 ns propagation delay and 50 ps delay dispersion. It operates from +5 V and -5.2 V supplies, features a common-mode input range from -2.5 V to +5 V, and has ECL-compatible open-emitter outputs requiring external pull-down resistors. The device includes a latch enable input for track-hold or sample-hold operation. It is available in a 16-pin SOIC package for the industrial temperature range of -25°C to +85°C.
IC COMPARATOR 2 W/LATCH 16SOIC Product overview: AD96687BRZ-REEL from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD96687BRZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD96687BRZ-REEL |
| Product Name | 2 W Linear Comparator IC |
| RoHS Compliant | RoHS |