The AD96687 is a dual ultrafast voltage comparator with a 2.5 ns propagation delay and 50 ps propagation delay dispersion. It operates from +5 V and -5.2 V supplies, drawing 18 mA and 36 mA respectively under full load. The device features a common-mode input range from -2.5 V to +5 V, ECL 10 K/10 KH logic-compatible outputs, and a latch enable input for track-hold or sample-hold modes. Outputs are open emitters requiring external pull-down resistors. It is available in a 16-pin SOIC package and operates over the industrial temperature range of -25°C to +85°C.
IC COMPARATOR 2 W/LATCH 16SOIC Product overview: AD96687BR-REEL from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD96687BR-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD96687BR-REEL |
| Product Name | 2 W Linear Comparator IC |
| Operating Temperature | -25 C (-13 F) |