The AD96685BR is a single ultrafast voltage comparator with a 2.5 ns propagation delay and 50 ps delay dispersion, designed for high-speed applications such as triggers, line receivers, and window comparators. It operates from +5 V and -5.2 V power supplies, features a common-mode input range of -2.5 V to +5 V, and provides ECL-compatible open-emitter outputs requiring external pull-down resistors. The device is packaged in a 16-pin SOIC and operates reliably over the industrial temperature range of -25°C to +85°C.
IC COMPARATOR 1 W/LATCH 16SOIC Product overview: AD96685BR from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD96685BR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD96685BR |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | -25 C (-13 F) |