The AD8564ARZ is a quad 7 ns comparator with separate analog and digital supplies, designed for high-speed timing, line receiving, and data communications applications. It operates from a single 5 V supply or ±5 V dual supplies, with TTL/CMOS-compatible outputs and a propagation delay of 6.75 ns typ at 25°C, increasing to 13 ns max over the industrial temperature range of −40°C to +125°C. The device is housed in a 16-lead narrow body SOIC package (R-16) and features low power consumption with an analog supply current of 10.5 mA typ and a digital supply current of 6.0 mA typ. It is RoHS compliant and pin compatible with the MAX901.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: AD8564ARZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8564ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8564ARZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 5 volts |
| Power Dissipation (PD) | 150 milliwatts |