The AD8564AR is a quad 7 ns comparator with separate analog and digital supplies, designed for high-speed timing, line receiving, and data communications applications. It operates from a single 5 V supply or ±5 V dual supplies and features TTL/CMOS-compatible outputs. The device is housed in a 16-lead narrow body SOIC package (R-16) and operates over the industrial temperature range of −40°C to +125°C. It has a propagation delay of 6.75 ns to 9.8 ns with a 200 mV step and 100 mV overdrive, rise time of 3.8 ns, and fall time of 1.5 ns. Analog supply current is 10.5 mA to 14.0 mA at 25°C, rising to 17 mA at maximum temperature. The comparator supports an input common-mode voltage range of 0 V to 2.75 V and maintains a common-mode rejection ratio of 65 dB to 85 dB.
IC COMPARATOR 4 GEN PUR 16SOIC Product overview: AD8564AR from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8564AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8564AR |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |