The AD8564ANZ is a quad 7 ns comparator with separate analog and digital supplies, designed for high-speed timing, line receivers, and battery-operated instrumentation. It operates from a single 5 V supply or dual ±5 V supplies and features TTL/CMOS-compatible outputs. The device is packaged in a 16-lead plastic dual in-line package (PDIP) and is specified for operation over the industrial temperature range of −40°C to +125°C. Propagation delay is 7 ns with a 200 mV step and 100 mV overdrive, and power supply currents are 10.5 mA for the analog supply and 6.0 mA for the digital supply at 25°C. It is pin-compatible with the MAX901 and maintains low power consumption across temperature.
IC COMPARATOR 4 GEN PUR 16DIP Product overview: AD8564ANZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8564ANZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8564ANZ |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |