The AD8561 is a single-supply ultrafast comparator with a 7 ns propagation delay, designed for high-speed timing, clock recovery, and line receiver applications. It operates from a 3 V to 10 V single supply or ±5 V dual supplies and is available in an 8-lead narrow SOIC package (R-8). Propagation delay is matched for rising and falling edges, with a typical value of 7 ns at 5 V supply. The input common-mode range extends to the negative supply rail, and it is specified over the industrial temperature range of -40°C to +85°C. The part includes a latch function with a 6 ns minimum pulsewidth and supports a 3.2 mA output drive current. Supply current is 4.5 mA typical at +5 V.
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: AD8561ARZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8561ARZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8561ARZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 5 volts |
| Power Dissipation (PD) | 65 milliwatts |