The AD8561ARUZ is a single-channel ultrafast comparator with 7 ns propagation delay, designed for high-speed timing, clock recovery, and line receiver applications. It operates from a single 3 V to 10 V supply and features a latch enable function. The part is housed in an 8-lead TSSOP package (RU-8), compatible with the LT1016 pinout, and supports an industrial temperature range of -40°C to +85°C. Input common-mode range includes the negative supply rail, and output logic levels are compatible with standard digital circuits. Propagation delay is matched for rising and falling edges, ensuring accurate duty cycle preservation. Supply current is 4.5 mA typical at +5 V, with internal latching supported by TTL/CMOS-compatible logic thresholds.
IC COMPARATOR 1 GEN PUR 8TSSOP Product overview: AD8561ARUZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8561ARUZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8561ARUZ |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 5 volts |
| Power Dissipation (PD) | 65 milliwatts |