The AD8561 is a single-supply ultrafast comparator with a 7 ns propagation delay, designed for high-speed timing, clock recovery, and line receiver applications. It operates from 3 V to 10 V single supply or ±5 V dual supply, with an input common-mode range that includes the negative rail. Available in an 8-lead TSSOP package, it features a latch enable function, matched rising and falling propagation delays, and a supply current of 4.5 mA to 6.0 mA at +5 V. The device is specified for industrial temperature operation from -40°C to +85°C. The AD8561ARUZ-REEL is a reel-packaged variant of the AD8561ARUZ, sharing all electrical and thermal specifications of the TSSOP package family.
IC COMPARATOR 1 GEN PUR 8TSSOP Product overview: AD8561ARUZ-REEL from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8561ARUZ-REEL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8561ARUZ-REEL |
| Product Name | Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | 5 volts |
| Power Dissipation (PD) | 65 milliwatts |