The AD8561 is a single-supply ultrafast comparator with a 7 ns propagation delay, designed for high-speed timing, clock recovery, and line receiver applications. It operates from 3 V to 10 V single supply or ±5 V dual supplies, with input common-mode range extending to the negative rail. The device is available in 8-lead SOIC (R-8) packaging, measuring 4.9 mm × 3.9 mm, and is specified for industrial temperature range from -40°C to +85°C. Propagation delay is matched between rising and falling edges, with a typical rise time of 3.8 ns and fall time of 1.5 ns. It includes a latch function with 6 ns pulse width, 1 ns setup time, and 1.2 ns hold time. Supply current is 4.5 mA typical at +5 V. Pinout is compatible with LT1016.
IC COMPARATOR 1 GEN PUR 8SOIC Product overview: AD8561AR from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD8561AR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD8561AR |
| Product Name | Linear Comparator IC |
| Operating Temperature | -40 C (-40 F) |