The AD790SQ is a high-speed voltage comparator with a 45 ns maximum propagation delay, designed for single 5 V or dual ±15 V supply operation. It features an onboard latch, CMOS/TTL-compatible output, and built-in hysteresis up to 1.0 mV. The device is housed in an 8-lead hermetic Cerdip package and operates over a military temperature range of -55°C to +125°C. Power dissipation is 60 mW under single-supply conditions, and it supports a maximum differential input voltage of ±15 V. The output swing is symmetric between VLOGIC and ground, ensuring predictable performance.
IC COMPARATOR 1 W/LATCH 8CERDIP Product overview: AD790SQ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD790SQ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD790SQ |
| Product Name | 1 W Linear Comparator IC |
| RoHS Compliant | RoHS |
| Supply Voltage (VS) | ? to 7 volts |
| Power Dissipation (PD) | 500 milliwatts |