The AD790JR is a high-speed voltage comparator with 45 ns propagation delay, designed for single 5 V or dual ±15 V supply operation. It features built-in hysteresis, a low-glitch output stage, and an onboard latch for synchronous applications. The part is packaged in an 8-lead SOIC_N (R-8) surface-mount package, with dimensions compliant with JEDEC MS-012-AA. It operates over a commercial temperature range of 0°C to 70°C and dissipates 60 mW under single-supply conditions. The output swing is compatible with CMOS and TTL logic levels, and the device supports differential input voltages up to 15 V.
IC COMPARATOR 1 W/LATCH 8SOIC Product overview: AD790JR from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 W. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 1 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD790JR can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD790JR |
| Product Name | 1 W Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |