The AD1317KZ is an ultrahigh speed window comparator with latch, designed for high-speed triggering, threshold detection, and pin electronics applications. It employs a 16-lead, hermetically sealed ceramic gull-wing surface mount package and operates over the commercial temperature range of 0°C to +70°C. The device features a maximum input capacitance of 2.0 pF, a differential input voltage range up to 9 V, and a propagation delay of 2.8 ns maximum. Outputs are ECL compatible with a 50 Ω load terminated to -2 V. The latch function supports sample-hold operation, and an inhibit mode reduces input bias current to 50 pA. Common-mode rejection ratio is rated at 70 to 80 dB.
IC COMPARATOR 2 16SOIC Product overview: AD1317KZ from Analog Devices Inc. is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-AD1317KZ can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 692-AD1317KZ |
| Product Name | Linear Comparator IC |
| Operating Temperature | 0 C (32 F) |