The MAX793 is a microprocessor supervisory circuit that monitors supply voltage and provides reset, battery backup switchover, watchdog timer, and manual reset functions for 3.0V to 3.3V systems. It is available in a 16-pin narrow SO package with dimensions consistent with industrial SO-shaped casings. The device activates a reset when VCC falls below a selectable threshold of 2.85V to 3.00V (S suffix). It supports backup battery voltages exceeding VCC, guarantees reset assertion down to 1V, includes a battery OK output, and features 7ns chip-enable gating. Operating temperature range is 0°C to +70°C.
IC SUPERVISOR 1 CHANNEL 16SOIC Product overview: MAX793TCSE-T from Analog Devices Inc./Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX793TCSE-T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX793TCSE-T |
| Product Name | Voltage Supervisor IC |
| Number of Supplies | 1 |