Processor Supervisor 2.625V 1.2V to 5.5V 5-Pin SOT-23 T/R Product overview: MAX6866UK26D3L+T from Analog Devices / Maxim Integrated is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.625V, 1.2V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.625V, 1.2V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX6866UK26D3L+T
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX6866UK26D3L+T |
| Product Name | 2.625V 1.2V 5.5V SOT-23 Voltage Supervisor IC |
| Number of Supplies | 1 |
| Type | Tape & Reel (TR) |
| Pins | 5 |